RESISTOR, 39R2, 0.5W, THICK FILM, 0805; Resistance:39.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
RESISTOR, 39R2, 0.5W, THICK FILM, 0805; Resistance:39.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
RES 39.2 OHM 1% 1/2W 0805
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 28AJ8944 | ERJ-HP6F39R2V |
| Product Name | Resistor, 39R2, 0.5W, Thick Film, 0805; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] | |
| Resistance Range | 39.2 ohms | 39.2 ohms |