Panasonic Resistor, 392R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F3920V

Description
RESISTOR, 392R, 0.5W, THICK FILM, 0805; Resistance:392ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 392R, 0.5W, THICK FILM, 0805; Resistance:392ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 392R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1400 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 392R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1400
Resistor, 392R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1400
RESISTOR, 392R, 0.5W, THICK FILM, 0805; Resistance:392ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 392R, 0.5W, THICK FILM, 0805; Resistance:392ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 392R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8947 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 392R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8947
Resistor, 392R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8947
RESISTOR, 392R, 0.5W, THICK FILM, 0805; Resistance:392ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 392R, 0.5W, THICK FILM, 0805; Resistance:392ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1400
Product Name Resistor, 392R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 392 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614959-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.80E6 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details