Panasonic Resistor, 3K9, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F3901V

Description
RESISTOR, 3K9, 0.5W, THICK FILM, 0805; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 3K9, 0.5W, THICK FILM, 0805; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 3K9, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6276 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3K9, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6276
Resistor, 3K9, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6276
RESISTOR, 3K9, 0.5W, THICK FILM, 0805; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 3K9, 0.5W, THICK FILM, 0805; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 3K9, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1399 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3K9, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1399
Resistor, 3K9, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1399
RESISTOR, 3K9, 0.5W, THICK FILM, 0805; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 3K9, 0.5W, THICK FILM, 0805; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6276
Product Name Resistor, 3K9, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 3900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details