Panasonic Resistor, 37R4, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F37R4V

Description
RESISTOR, 37R4, 0.5W, THICK FILM, 0805; Resistance:37.4ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 37R4, 0.5W, THICK FILM, 0805; Resistance:37.4ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 37R4, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1388 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 37R4, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1388
Resistor, 37R4, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1388
RESISTOR, 37R4, 0.5W, THICK FILM, 0805; Resistance:37.4ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 37R4, 0.5W, THICK FILM, 0805; Resistance:37.4ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 37R4, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1389 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 37R4, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1389
Resistor, 37R4, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1389
RESISTOR, 37R4, 0.5W, THICK FILM, 0805; Resistance:37.4ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 37R4, 0.5W, THICK FILM, 0805; Resistance:37.4ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1388
Product Name Resistor, 37R4, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 37.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1249286 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers