Panasonic Resistor, 36R5, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F36R5V

Description
RESISTOR, 36R5, 0.5W, THICK FILM, 0805; Resistance:36.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 36R5, 0.5W, THICK FILM, 0805; Resistance:36.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 36R5, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6264 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 36R5, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6264
Resistor, 36R5, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6264
RESISTOR, 36R5, 0.5W, THICK FILM, 0805; Resistance:36.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 36R5, 0.5W, THICK FILM, 0805; Resistance:36.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 36R5, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6265 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 36R5, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6265
Resistor, 36R5, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6265
RESISTOR, 36R5, 0.5W, THICK FILM, 0805; Resistance:36.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 36R5, 0.5W, THICK FILM, 0805; Resistance:36.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6264
Product Name Resistor, 36R5, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 36.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R154JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details