Panasonic Resistor, 34K8, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F3482V

Description
RESISTOR, 34K8, 0.5W, THICK FILM, 0805; Resistance:34.8kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 34K8, 0.5W, THICK FILM, 0805; Resistance:34.8kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 34K8, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1379 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 34K8, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1379
Resistor, 34K8, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1379
RESISTOR, 34K8, 0.5W, THICK FILM, 0805; Resistance:34.8kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 34K8, 0.5W, THICK FILM, 0805; Resistance:34.8kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 34K8, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1378 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 34K8, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1378
Resistor, 34K8, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1378
RESISTOR, 34K8, 0.5W, THICK FILM, 0805; Resistance:34.8kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 34K8, 0.5W, THICK FILM, 0805; Resistance:34.8kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1379
Product Name Resistor, 34K8, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 34800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details