Panasonic Resistor, 3K48, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F3481V

Description
RESISTOR, 3K48, 0.5W, THICK FILM, 0805; Resistance:3.48kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 3K48, 0.5W, THICK FILM, 0805; Resistance:3.48kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 3K48, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6258 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3K48, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6258
Resistor, 3K48, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6258
RESISTOR, 3K48, 0.5W, THICK FILM, 0805; Resistance:3.48kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 3K48, 0.5W, THICK FILM, 0805; Resistance:3.48kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 3K48, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1377 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3K48, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1377
Resistor, 3K48, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1377
RESISTOR, 3K48, 0.5W, THICK FILM, 0805; Resistance:3.48kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 3K48, 0.5W, THICK FILM, 0805; Resistance:3.48kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6258
Product Name Resistor, 3K48, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 3480 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1615870 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C220J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details