Panasonic Chip Resistor - Surface Mount ERJ-HP6F3402V

Description
RES 34K OHM 1% 1/2W 0805
Datasheet
Description
RES 34K OHM 1% 1/2W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-HP6F3402V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-HP6F3402V
Chip Resistor - Surface Mount ERJ-HP6F3402V
RES 34K OHM 1% 1/2W 0805

RES 34K OHM 1% 1/2W 0805

Supplier's Site Datasheet
Resistor, 34K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8932 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 34K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8932
Resistor, 34K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8932
RESISTOR, 34K, 0.5W, THICK FILM, 0805; Resistance:34kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 34K, 0.5W, THICK FILM, 0805; Resistance:34kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 34K, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1376 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 34K, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1376
Resistor, 34K, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1376
RESISTOR, 34K, 0.5W, THICK FILM, 0805; Resistance:34kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 34K, 0.5W, THICK FILM, 0805; Resistance:34kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-HP6F3402V 28AJ8932
Product Name Chip Resistor - Surface Mount Resistor, 34K, 0.5W, Thick Film, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 34000 ohms 34000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.5000 watts
Operating Temperature -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data