Panasonic Resistor, 33R2, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F33R2V

Description
RESISTOR, 33R2, 0.5W, THICK FILM, 0805; Resistance:33.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 33R2, 0.5W, THICK FILM, 0805; Resistance:33.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 33R2, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8921 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 33R2, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8921
Resistor, 33R2, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8921
RESISTOR, 33R2, 0.5W, THICK FILM, 0805; Resistance:33.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 33R2, 0.5W, THICK FILM, 0805; Resistance:33.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 33R2, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8920 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 33R2, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8920
Resistor, 33R2, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8920
RESISTOR, 33R2, 0.5W, THICK FILM, 0805; Resistance:33.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 33R2, 0.5W, THICK FILM, 0805; Resistance:33.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-HP6F33R2V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-HP6F33R2V
Chip Resistor - Surface Mount ERJ-HP6F33R2V
RES 33.2 OHM 1% 1/2W 0805

RES 33.2 OHM 1% 1/2W 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 28AJ8921 ERJ-HP6F33R2V
Product Name Resistor, 33R2, 0.5W, Thick Film, 0805; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 33.2 ohms 33.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468324 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details