Panasonic Resistor, 332R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F3320V

Description
RESISTOR, 332R, 0.5W, THICK FILM, 0805; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 332R, 0.5W, THICK FILM, 0805; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 332R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1369 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 332R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1369
Resistor, 332R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1369
RESISTOR, 332R, 0.5W, THICK FILM, 0805; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 332R, 0.5W, THICK FILM, 0805; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 332R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8927 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 332R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8927
Resistor, 332R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8927
RESISTOR, 332R, 0.5W, THICK FILM, 0805; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 332R, 0.5W, THICK FILM, 0805; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1369
Product Name Resistor, 332R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 332 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-BPR58CR47J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers