Panasonic Chip Resistor - Surface Mount ERJ-HP6F3301V

Description
RES 3.3K OHM 1% 1/2W 0805
Datasheet
Description
RES 3.3K OHM 1% 1/2W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-HP6F3301V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-HP6F3301V
Chip Resistor - Surface Mount ERJ-HP6F3301V
RES 3.3K OHM 1% 1/2W 0805

RES 3.3K OHM 1% 1/2W 0805

Supplier's Site Datasheet
Resistor, 3K3, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8924 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3K3, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8924
Resistor, 3K3, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8924
RESISTOR, 3K3, 0.5W, THICK FILM, 0805; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 3K3, 0.5W, THICK FILM, 0805; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 3K3, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8923 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3K3, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8923
Resistor, 3K3, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8923
RESISTOR, 3K3, 0.5W, THICK FILM, 0805; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 3K3, 0.5W, THICK FILM, 0805; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-HP6F3301V 28AJ8924
Product Name Chip Resistor - Surface Mount Resistor, 3K3, 0.5W, Thick Film, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 3300 ohms 3300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.5000 watts
Operating Temperature -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers