Panasonic Chip Resistor - Surface Mount ERJ-HP6F3300V

Description
RES 330 OHM 1% 1/2W 0805
Datasheet
Description
RES 330 OHM 1% 1/2W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-HP6F3300V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-HP6F3300V
Chip Resistor - Surface Mount ERJ-HP6F3300V
RES 330 OHM 1% 1/2W 0805

RES 330 OHM 1% 1/2W 0805

Supplier's Site Datasheet
Resistor, 330R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1368 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 330R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1368
Resistor, 330R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1368
RESISTOR, 330R, 0.5W, THICK FILM, 0805; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 330R, 0.5W, THICK FILM, 0805; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 330R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8922 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 330R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8922
Resistor, 330R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8922
RESISTOR, 330R, 0.5W, THICK FILM, 0805; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 330R, 0.5W, THICK FILM, 0805; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-HP6F3300V 29AJ1368
Product Name Chip Resistor - Surface Mount Resistor, 330R, 0.5W, Thick Film, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 330 ohms 330 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.5000 watts
Operating Temperature -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176757-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18.2 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details