Panasonic Resistor, 32R4, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F32R4V

Description
RESISTOR, 32R4, 0.5W, THICK FILM, 0805; Resistance:32.4ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 32R4, 0.5W, THICK FILM, 0805; Resistance:32.4ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 32R4, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1363 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 32R4, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1363
Resistor, 32R4, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1363
RESISTOR, 32R4, 0.5W, THICK FILM, 0805; Resistance:32.4ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 32R4, 0.5W, THICK FILM, 0805; Resistance:32.4ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 32R4, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8919 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 32R4, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8919
Resistor, 32R4, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8919
RESISTOR, 32R4, 0.5W, THICK FILM, 0805; Resistance:32.4ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 32R4, 0.5W, THICK FILM, 0805; Resistance:32.4ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-HP6F32R4V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-HP6F32R4V
Chip Resistor - Surface Mount ERJ-HP6F32R4V
RES 32.4 OHM 1% 1/2W 0805

RES 32.4 OHM 1% 1/2W 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 29AJ1363 ERJ-HP6F32R4V
Product Name Resistor, 32R4, 0.5W, Thick Film, 0805; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 32.4 ohms 32.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details