Panasonic Chip Resistor - Surface Mount ERJ-HP6F3161V

Description
RES 3.16K OHM 1% 1/2W 0805
Datasheet
Description
RES 3.16K OHM 1% 1/2W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-HP6F3161V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-HP6F3161V
Chip Resistor - Surface Mount ERJ-HP6F3161V
RES 3.16K OHM 1% 1/2W 0805

RES 3.16K OHM 1% 1/2W 0805

Supplier's Site Datasheet
Resistor, 3K16, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8918 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3K16, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8918
Resistor, 3K16, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8918
RESISTOR, 3K16, 0.5W, THICK FILM, 0805; Resistance:3.16kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 3K16, 0.5W, THICK FILM, 0805; Resistance:3.16kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 3K16, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8917 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3K16, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8917
Resistor, 3K16, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8917
RESISTOR, 3K16, 0.5W, THICK FILM, 0805; Resistance:3.16kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 3K16, 0.5W, THICK FILM, 0805; Resistance:3.16kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-HP6F3161V 28AJ8918
Product Name Chip Resistor - Surface Mount Resistor, 3K16, 0.5W, Thick Film, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 3160 ohms 3160 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Res, 27R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5024 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details