Panasonic Chip Resistor - Surface Mount ERJ-HP6F3160V

Description
RES 316 OHM 1% 1/2W 0805
Datasheet
Description
RES 316 OHM 1% 1/2W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-HP6F3160V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-HP6F3160V
Chip Resistor - Surface Mount ERJ-HP6F3160V
RES 316 OHM 1% 1/2W 0805

RES 316 OHM 1% 1/2W 0805

Supplier's Site Datasheet
Resistor, 316R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1362 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 316R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1362
Resistor, 316R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1362
RESISTOR, 316R, 0.5W, THICK FILM, 0805; Resistance:316ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 316R, 0.5W, THICK FILM, 0805; Resistance:316ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 316R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8916 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 316R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8916
Resistor, 316R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8916
RESISTOR, 316R, 0.5W, THICK FILM, 0805; Resistance:316ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 316R, 0.5W, THICK FILM, 0805; Resistance:316ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-HP6F3160V 29AJ1362
Product Name Chip Resistor - Surface Mount Resistor, 316R, 0.5W, Thick Film, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 316 ohms 316 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.5000 watts
Operating Temperature -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers