Panasonic Resistor, 30R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F30R0V

Description
RESISTOR, 30R, 0.5W, THICK FILM, 0805; Resistance:30ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 30R, 0.5W, THICK FILM, 0805; Resistance:30ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 30R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6240 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 30R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6240
Resistor, 30R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6240
RESISTOR, 30R, 0.5W, THICK FILM, 0805; Resistance:30ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 30R, 0.5W, THICK FILM, 0805; Resistance:30ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 30R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1356 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 30R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1356
Resistor, 30R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1356
RESISTOR, 30R, 0.5W, THICK FILM, 0805; Resistance:30ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 30R, 0.5W, THICK FILM, 0805; Resistance:30ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6240
Product Name Resistor, 30R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 30 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details