Panasonic Resistor, 309R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F3090V

Description
RESISTOR, 309R, 0.5W, THICK FILM, 0805; Resistance:309ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 309R, 0.5W, THICK FILM, 0805; Resistance:309ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 309R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8914 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 309R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8914
Resistor, 309R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8914
RESISTOR, 309R, 0.5W, THICK FILM, 0805; Resistance:309ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 309R, 0.5W, THICK FILM, 0805; Resistance:309ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 309R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8913 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 309R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8913
Resistor, 309R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8913
RESISTOR, 309R, 0.5W, THICK FILM, 0805; Resistance:309ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 309R, 0.5W, THICK FILM, 0805; Resistance:309ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8914
Product Name Resistor, 309R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 309 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details