Panasonic Resistor, 3K01, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F3011V

Description
RESISTOR, 3K01, 0.5W, THICK FILM, 0805; Resistance:3.01kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 3K01, 0.5W, THICK FILM, 0805; Resistance:3.01kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 3K01, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8912 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3K01, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8912
Resistor, 3K01, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8912
RESISTOR, 3K01, 0.5W, THICK FILM, 0805; Resistance:3.01kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 3K01, 0.5W, THICK FILM, 0805; Resistance:3.01kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 3K01, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8911 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3K01, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8911
Resistor, 3K01, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8911
RESISTOR, 3K01, 0.5W, THICK FILM, 0805; Resistance:3.01kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 3K01, 0.5W, THICK FILM, 0805; Resistance:3.01kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8912
Product Name Resistor, 3K01, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 3010 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R152JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details