Panasonic Chip Resistor - Surface Mount ERJ-HP6F3010V

Description
RES 301 OHM 1% 1/2W 0805
Datasheet
Description
RES 301 OHM 1% 1/2W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-HP6F3010V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-HP6F3010V
Chip Resistor - Surface Mount ERJ-HP6F3010V
RES 301 OHM 1% 1/2W 0805

RES 301 OHM 1% 1/2W 0805

Supplier's Site Datasheet
Resistor, 301R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8910 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 301R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8910
Resistor, 301R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8910
RESISTOR, 301R, 0.5W, THICK FILM, 0805; Resistance:301ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 301R, 0.5W, THICK FILM, 0805; Resistance:301ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 301R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6244 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 301R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6244
Resistor, 301R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6244
RESISTOR, 301R, 0.5W, THICK FILM, 0805; Resistance:301ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 301R, 0.5W, THICK FILM, 0805; Resistance:301ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-HP6F3010V 28AJ8910
Product Name Chip Resistor - Surface Mount Resistor, 301R, 0.5W, Thick Film, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 301 ohms 301 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.5000 watts
Operating Temperature -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 90.9 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details