Panasonic Chip Resistor - Surface Mount ERJ-HP6F3003V

Description
RES 300K OHM 1% 1/2W 0805
Datasheet
Description
RES 300K OHM 1% 1/2W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-HP6F3003V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-HP6F3003V
Chip Resistor - Surface Mount ERJ-HP6F3003V
RES 300K OHM 1% 1/2W 0805

RES 300K OHM 1% 1/2W 0805

Supplier's Site Datasheet
Resistor, 300K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8909 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 300K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8909
Resistor, 300K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8909
RESISTOR, 300K, 0.5W, THICK FILM, 0805; Resistance:300kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 300K, 0.5W, THICK FILM, 0805; Resistance:300kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 300K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8908 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 300K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8908
Resistor, 300K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8908
RESISTOR, 300K, 0.5W, THICK FILM, 0805; Resistance:300kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 300K, 0.5W, THICK FILM, 0805; Resistance:300kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-HP6F3003V 28AJ8909
Product Name Chip Resistor - Surface Mount Resistor, 300K, 0.5W, Thick Film, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 300000 ohms 300000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573173 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 300 ohms
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details