RES 30K OHM 1% 1/2W 0805
RESISTOR, 30K, 0.5W, THICK FILM, 0805; Resistance:30kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
RESISTOR, 30K, 0.5W, THICK FILM, 0805; Resistance:30kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | ERJ-HP6F3002V | 28AJ8907 |
| Product Name | Chip Resistor - Surface Mount | Resistor, 30K, 0.5W, Thick Film, 0805; Resistance Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 30000 ohms | 30000 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 0.5000 watts | 0.5000 watts |
| Operating Temperature | -55 to 175 C (-67 to 347 F) |