Panasonic Resistor, 2R94, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F2R94V

Description
RESISTOR, 2R94, 0.5W, THICK FILM, 0805; Resistance:2.94ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 2R94, 0.5W, THICK FILM, 0805; Resistance:2.94ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 2R94, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8837 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2R94, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8837
Resistor, 2R94, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8837
RESISTOR, 2R94, 0.5W, THICK FILM, 0805; Resistance:2.94ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2R94, 0.5W, THICK FILM, 0805; Resistance:2.94ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 2R94, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6148 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2R94, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6148
Resistor, 2R94, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6148
RESISTOR, 2R94, 0.5W, THICK FILM, 0805; Resistance:2.94ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2R94, 0.5W, THICK FILM, 0805; Resistance:2.94ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8837
Product Name Resistor, 2R94, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2.94 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722216 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R680GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers