Panasonic Resistor, 2R49, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F2R49V

Description
RESISTOR, 2R49, 0.5W, THICK FILM, 0805; Resistance:2.49ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 2R49, 0.5W, THICK FILM, 0805; Resistance:2.49ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 2R49, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6143 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2R49, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6143
Resistor, 2R49, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6143
RESISTOR, 2R49, 0.5W, THICK FILM, 0805; Resistance:2.49ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2R49, 0.5W, THICK FILM, 0805; Resistance:2.49ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 2R49, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6142 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2R49, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6142
Resistor, 2R49, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6142
RESISTOR, 2R49, 0.5W, THICK FILM, 0805; Resistance:2.49ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2R49, 0.5W, THICK FILM, 0805; Resistance:2.49ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6143
Product Name Resistor, 2R49, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2.49 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details