Panasonic Resistor, 2R43, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F2R43V

Description
RESISTOR, 2R43, 0.5W, THICK FILM, 0805; Resistance:2.43ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 2R43, 0.5W, THICK FILM, 0805; Resistance:2.43ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 2R43, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6141 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2R43, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6141
Resistor, 2R43, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6141
RESISTOR, 2R43, 0.5W, THICK FILM, 0805; Resistance:2.43ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2R43, 0.5W, THICK FILM, 0805; Resistance:2.43ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 2R43, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8832 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2R43, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8832
Resistor, 2R43, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8832
RESISTOR, 2R43, 0.5W, THICK FILM, 0805; Resistance:2.43ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2R43, 0.5W, THICK FILM, 0805; Resistance:2.43ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6141
Product Name Resistor, 2R43, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2.43 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1468324 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details