Panasonic Resistor, 2R37, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F2R37V

Description
RESISTOR, 2R37, 0.5W, THICK FILM, 0805; Resistance:2.37ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 2R37, 0.5W, THICK FILM, 0805; Resistance:2.37ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 2R37, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1272 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2R37, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1272
Resistor, 2R37, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1272
RESISTOR, 2R37, 0.5W, THICK FILM, 0805; Resistance:2.37ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2R37, 0.5W, THICK FILM, 0805; Resistance:2.37ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 2R37, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1273 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2R37, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1273
Resistor, 2R37, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1273
RESISTOR, 2R37, 0.5W, THICK FILM, 0805; Resistance:2.37ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2R37, 0.5W, THICK FILM, 0805; Resistance:2.37ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1272
Product Name Resistor, 2R37, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2.37 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 1445514 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details