Panasonic Resistor, 2R26, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F2R26V

Description
RESISTOR, 2R26, 0.5W, THICK FILM, 0805; Resistance:2.26ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 2R26, 0.5W, THICK FILM, 0805; Resistance:2.26ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 2R26, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1271 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2R26, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1271
Resistor, 2R26, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1271
RESISTOR, 2R26, 0.5W, THICK FILM, 0805; Resistance:2.26ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2R26, 0.5W, THICK FILM, 0805; Resistance:2.26ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 2R26, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6140 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2R26, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6140
Resistor, 2R26, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6140
RESISTOR, 2R26, 0.5W, THICK FILM, 0805; Resistance:2.26ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2R26, 0.5W, THICK FILM, 0805; Resistance:2.26ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1271
Product Name Resistor, 2R26, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2.26 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469511 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details