Panasonic Resistor, 294K, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F2943V

Description
RESISTOR, 294K, 0.5W, THICK FILM, 0805; Resistance:294kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 294K, 0.5W, THICK FILM, 0805; Resistance:294kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 294K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6225 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 294K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6225
Resistor, 294K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6225
RESISTOR, 294K, 0.5W, THICK FILM, 0805; Resistance:294kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 294K, 0.5W, THICK FILM, 0805; Resistance:294kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 294K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8897 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 294K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8897
Resistor, 294K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8897
RESISTOR, 294K, 0.5W, THICK FILM, 0805; Resistance:294kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 294K, 0.5W, THICK FILM, 0805; Resistance:294kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6225
Product Name Resistor, 294K, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 294000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.1 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers