Panasonic Resistor, 29K4, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F2942V

Description
RESISTOR, 29K4, 0.5W, THICK FILM, 0805; Resistance:29.4kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 29K4, 0.5W, THICK FILM, 0805; Resistance:29.4kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 29K4, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1343 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 29K4, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1343
Resistor, 29K4, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1343
RESISTOR, 29K4, 0.5W, THICK FILM, 0805; Resistance:29.4kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 29K4, 0.5W, THICK FILM, 0805; Resistance:29.4kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 29K4, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1342 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 29K4, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1342
Resistor, 29K4, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1342
RESISTOR, 29K4, 0.5W, THICK FILM, 0805; Resistance:29.4kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 29K4, 0.5W, THICK FILM, 0805; Resistance:29.4kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1343
Product Name Resistor, 29K4, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 29400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C333J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614959-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.50E6 ohms
View Details
2 suppliers