Panasonic Resistor, 28R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F28R0V

Description
RESISTOR, 28R, 0.5W, THICK FILM, 0805; Resistance:28ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 28R, 0.5W, THICK FILM, 0805; Resistance:28ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 28R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8886 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 28R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8886
Resistor, 28R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8886
RESISTOR, 28R, 0.5W, THICK FILM, 0805; Resistance:28ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 28R, 0.5W, THICK FILM, 0805; Resistance:28ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 28R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8887 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 28R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8887
Resistor, 28R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8887
RESISTOR, 28R, 0.5W, THICK FILM, 0805; Resistance:28ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 28R, 0.5W, THICK FILM, 0805; Resistance:28ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8886
Product Name Resistor, 28R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 28 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 1580269 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details