Panasonic Resistor, 2K74, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F2741V

Description
RESISTOR, 2K74, 0.5W, THICK FILM, 0805; Resistance:2.74kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 2K74, 0.5W, THICK FILM, 0805; Resistance:2.74kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 2K74, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6215 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K74, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6215
Resistor, 2K74, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6215
RESISTOR, 2K74, 0.5W, THICK FILM, 0805; Resistance:2.74kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2K74, 0.5W, THICK FILM, 0805; Resistance:2.74kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 2K74, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1332 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K74, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1332
Resistor, 2K74, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1332
RESISTOR, 2K74, 0.5W, THICK FILM, 0805; Resistance:2.74kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2K74, 0.5W, THICK FILM, 0805; Resistance:2.74kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6215
Product Name Resistor, 2K74, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2740 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C432J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details