Panasonic Resistor, 2K7, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F2701V

Description
RESISTOR, 2K7, 0.5W, THICK FILM, 0805; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 2K7, 0.5W, THICK FILM, 0805; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 2K7, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1328 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K7, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1328
Resistor, 2K7, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1328
RESISTOR, 2K7, 0.5W, THICK FILM, 0805; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 2K7, 0.5W, THICK FILM, 0805; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 2K7, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8883 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K7, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8883
Resistor, 2K7, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8883
RESISTOR, 2K7, 0.5W, THICK FILM, 0805; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 2K7, 0.5W, THICK FILM, 0805; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1328
Product Name Resistor, 2K7, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C113J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614965-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36000 ohms
View Details
2 suppliers