Panasonic Resistor, 270R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F2700V

Description
RESISTOR, 270R, 0.5W, THICK FILM, 0805; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 270R, 0.5W, THICK FILM, 0805; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 270R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1327 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 270R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1327
Resistor, 270R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1327
RESISTOR, 270R, 0.5W, THICK FILM, 0805; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 270R, 0.5W, THICK FILM, 0805; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 270R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6212 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 270R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6212
Resistor, 270R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6212
RESISTOR, 270R, 0.5W, THICK FILM, 0805; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 270R, 0.5W, THICK FILM, 0805; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1327
Product Name Resistor, 270R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 22 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C680J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details