Panasonic Resistor, 267K, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F2673V

Description
RESISTOR, 267K, 0.5W, THICK FILM, 0805; Resistance:267kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 267K, 0.5W, THICK FILM, 0805; Resistance:267kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 267K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8879 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 267K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8879
Resistor, 267K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8879
RESISTOR, 267K, 0.5W, THICK FILM, 0805; Resistance:267kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 267K, 0.5W, THICK FILM, 0805; Resistance:267kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 267K, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1326 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 267K, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1326
Resistor, 267K, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1326
RESISTOR, 267K, 0.5W, THICK FILM, 0805; Resistance:267kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 267K, 0.5W, THICK FILM, 0805; Resistance:267kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8879
Product Name Resistor, 267K, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 267000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details