Panasonic Resistor, 26K7, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F2672V

Description
RESISTOR, 26K7, 0.5W, THICK FILM, 0805; Resistance:26.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 26K7, 0.5W, THICK FILM, 0805; Resistance:26.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 26K7, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1325 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 26K7, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1325
Resistor, 26K7, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1325
RESISTOR, 26K7, 0.5W, THICK FILM, 0805; Resistance:26.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 26K7, 0.5W, THICK FILM, 0805; Resistance:26.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 26K7, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1324 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 26K7, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1324
Resistor, 26K7, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1324
RESISTOR, 26K7, 0.5W, THICK FILM, 0805; Resistance:26.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 26K7, 0.5W, THICK FILM, 0805; Resistance:26.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-HP6F2672V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-HP6F2672V
Chip Resistor - Surface Mount ERJ-HP6F2672V
RES 26.7K OHM 1% 1/2W 0805

RES 26.7K OHM 1% 1/2W 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 29AJ1325 ERJ-HP6F2672V
Product Name Resistor, 26K7, 0.5W, Thick Film, 0805; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 26700 ohms 26700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details