Panasonic Chip Resistor - Surface Mount ERJ-HP6F2671V

Description
RES 2.67K OHM 1% 1/2W 0805
Datasheet
Description
RES 2.67K OHM 1% 1/2W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-HP6F2671V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-HP6F2671V
Chip Resistor - Surface Mount ERJ-HP6F2671V
RES 2.67K OHM 1% 1/2W 0805

RES 2.67K OHM 1% 1/2W 0805

Supplier's Site Datasheet
Resistor, 2K67, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8878 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K67, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8878
Resistor, 2K67, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8878
RESISTOR, 2K67, 0.5W, THICK FILM, 0805; Resistance:2.67kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2K67, 0.5W, THICK FILM, 0805; Resistance:2.67kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 2K67, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6210 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K67, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6210
Resistor, 2K67, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6210
RESISTOR, 2K67, 0.5W, THICK FILM, 0805; Resistance:2.67kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2K67, 0.5W, THICK FILM, 0805; Resistance:2.67kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-HP6F2671V 28AJ8878
Product Name Chip Resistor - Surface Mount Resistor, 2K67, 0.5W, Thick Film, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 2670 ohms 2670 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details