Panasonic Resistor, 267R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F2670V

Description
RESISTOR, 267R, 0.5W, THICK FILM, 0805; Resistance:267ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 267R, 0.5W, THICK FILM, 0805; Resistance:267ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 267R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1323 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 267R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1323
Resistor, 267R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1323
RESISTOR, 267R, 0.5W, THICK FILM, 0805; Resistance:267ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 267R, 0.5W, THICK FILM, 0805; Resistance:267ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 267R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6209 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 267R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6209
Resistor, 267R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6209
RESISTOR, 267R, 0.5W, THICK FILM, 0805; Resistance:267ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 267R, 0.5W, THICK FILM, 0805; Resistance:267ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1323
Product Name Resistor, 267R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 267 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details