Panasonic Resistor, 255K, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F2553V

Description
RESISTOR, 255K, 0.5W, THICK FILM, 0805; Resistance:255kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 255K, 0.5W, THICK FILM, 0805; Resistance:255kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 255K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8873 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 255K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8873
Resistor, 255K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8873
RESISTOR, 255K, 0.5W, THICK FILM, 0805; Resistance:255kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 255K, 0.5W, THICK FILM, 0805; Resistance:255kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 255K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8872 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 255K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8872
Resistor, 255K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8872
RESISTOR, 255K, 0.5W, THICK FILM, 0805; Resistance:255kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 255K, 0.5W, THICK FILM, 0805; Resistance:255kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8873
Product Name Resistor, 255K, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 255000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311253 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C330J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details