Panasonic Resistor, 2K49, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F2491V

Description
RESISTOR, 2K49, 0.5W, THICK FILM, 0805; Resistance:2.49kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 2K49, 0.5W, THICK FILM, 0805; Resistance:2.49kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 2K49, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1315 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K49, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1315
Resistor, 2K49, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1315
RESISTOR, 2K49, 0.5W, THICK FILM, 0805; Resistance:2.49kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2K49, 0.5W, THICK FILM, 0805; Resistance:2.49kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 2K49, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1316 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K49, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1316
Resistor, 2K49, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1316
RESISTOR, 2K49, 0.5W, THICK FILM, 0805; Resistance:2.49kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2K49, 0.5W, THICK FILM, 0805; Resistance:2.49kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1315
Product Name Resistor, 2K49, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2490 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C224J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details