Panasonic Resistor, 249R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F2490V

Description
RESISTOR, 249R, 0.5W, THICK FILM, 0805; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 249R, 0.5W, THICK FILM, 0805; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 249R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6199 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 249R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6199
Resistor, 249R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6199
RESISTOR, 249R, 0.5W, THICK FILM, 0805; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 249R, 0.5W, THICK FILM, 0805; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 249R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8866 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 249R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8866
Resistor, 249R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8866
RESISTOR, 249R, 0.5W, THICK FILM, 0805; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 249R, 0.5W, THICK FILM, 0805; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6199
Product Name Resistor, 249R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 249 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R273JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details