Panasonic Resistor, 2K4, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F2401V

Description
RESISTOR, 2K4, 0.5W, THICK FILM, 0805; Resistance:2.4kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 2K4, 0.5W, THICK FILM, 0805; Resistance:2.4kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 2K4, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1312 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K4, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1312
Resistor, 2K4, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1312
RESISTOR, 2K4, 0.5W, THICK FILM, 0805; Resistance:2.4kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 2K4, 0.5W, THICK FILM, 0805; Resistance:2.4kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 2K4, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6191 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K4, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6191
Resistor, 2K4, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6191
RESISTOR, 2K4, 0.5W, THICK FILM, 0805; Resistance:2.4kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 2K4, 0.5W, THICK FILM, 0805; Resistance:2.4kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1312
Product Name Resistor, 2K4, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C202J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details