Panasonic Resistor, 23R2, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F23R2V

Description
RESISTOR, 23R2, 0.5W, THICK FILM, 0805; Resistance:23.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 23R2, 0.5W, THICK FILM, 0805; Resistance:23.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 23R2, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1305 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 23R2, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1305
Resistor, 23R2, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1305
RESISTOR, 23R2, 0.5W, THICK FILM, 0805; Resistance:23.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 23R2, 0.5W, THICK FILM, 0805; Resistance:23.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 23R2, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1304 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 23R2, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1304
Resistor, 23R2, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1304
RESISTOR, 23R2, 0.5W, THICK FILM, 0805; Resistance:23.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 23R2, 0.5W, THICK FILM, 0805; Resistance:23.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1305
Product Name Resistor, 23R2, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 23.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 47 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691709 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details