Panasonic Resistor, 2K37, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F2371V

Description
RESISTOR, 2K37, 0.5W, THICK FILM, 0805; Resistance:2.37kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 2K37, 0.5W, THICK FILM, 0805; Resistance:2.37kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 2K37, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6183 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K37, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6183
Resistor, 2K37, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6183
RESISTOR, 2K37, 0.5W, THICK FILM, 0805; Resistance:2.37kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2K37, 0.5W, THICK FILM, 0805; Resistance:2.37kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 2K37, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6182 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K37, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6182
Resistor, 2K37, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6182
RESISTOR, 2K37, 0.5W, THICK FILM, 0805; Resistance:2.37kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2K37, 0.5W, THICK FILM, 0805; Resistance:2.37kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6183
Product Name Resistor, 2K37, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2370 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445499 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details