Panasonic Resistor, 232R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F2320V

Description
RESISTOR, 232R, 0.5W, THICK FILM, 0805; Resistance:232ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 232R, 0.5W, THICK FILM, 0805; Resistance:232ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 232R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8856 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 232R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8856
Resistor, 232R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8856
RESISTOR, 232R, 0.5W, THICK FILM, 0805; Resistance:232ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 232R, 0.5W, THICK FILM, 0805; Resistance:232ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 232R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1307 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 232R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1307
Resistor, 232R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1307
RESISTOR, 232R, 0.5W, THICK FILM, 0805; Resistance:232ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 232R, 0.5W, THICK FILM, 0805; Resistance:232ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8856
Product Name Resistor, 232R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 232 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details