Panasonic Resistor, 226K, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F2263V

Description
RESISTOR, 226K, 0.5W, THICK FILM, 0805; Resistance:226kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 226K, 0.5W, THICK FILM, 0805; Resistance:226kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 226K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6178 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 226K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6178
Resistor, 226K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6178
RESISTOR, 226K, 0.5W, THICK FILM, 0805; Resistance:226kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 226K, 0.5W, THICK FILM, 0805; Resistance:226kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 226K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8854 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 226K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8854
Resistor, 226K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8854
RESISTOR, 226K, 0.5W, THICK FILM, 0805; Resistance:226kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 226K, 0.5W, THICK FILM, 0805; Resistance:226kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6178
Product Name Resistor, 226K, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 226000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52A331JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details