Panasonic Chip Resistor - Surface Mount ERJ-HP6F2262V

Description
RES 22.6K OHM 1% 1/2W 0805
Datasheet
Description
RES 22.6K OHM 1% 1/2W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-HP6F2262V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-HP6F2262V
Chip Resistor - Surface Mount ERJ-HP6F2262V
RES 22.6K OHM 1% 1/2W 0805

RES 22.6K OHM 1% 1/2W 0805

Supplier's Site Datasheet
Resistor, 22K6, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1303 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 22K6, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1303
Resistor, 22K6, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1303
RESISTOR, 22K6, 0.5W, THICK FILM, 0805; Resistance:22.6kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 22K6, 0.5W, THICK FILM, 0805; Resistance:22.6kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 22K6, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8853 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 22K6, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8853
Resistor, 22K6, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8853
RESISTOR, 22K6, 0.5W, THICK FILM, 0805; Resistance:22.6kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 22K6, 0.5W, THICK FILM, 0805; Resistance:22.6kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-HP6F2262V 29AJ1303
Product Name Chip Resistor - Surface Mount Resistor, 22K6, 0.5W, Thick Film, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 22600 ohms 22600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details