Panasonic Resistor, 2K26, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F2261V

Description
RESISTOR, 2K26, 0.5W, THICK FILM, 0805; Resistance:2.26kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 2K26, 0.5W, THICK FILM, 0805; Resistance:2.26kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 2K26, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6177 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K26, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6177
Resistor, 2K26, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6177
RESISTOR, 2K26, 0.5W, THICK FILM, 0805; Resistance:2.26kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2K26, 0.5W, THICK FILM, 0805; Resistance:2.26kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 2K26, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1302 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K26, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1302
Resistor, 2K26, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1302
RESISTOR, 2K26, 0.5W, THICK FILM, 0805; Resistance:2.26kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2K26, 0.5W, THICK FILM, 0805; Resistance:2.26kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6177
Product Name Resistor, 2K26, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2260 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1249326 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R275JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details