Panasonic Resistor, 226R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F2260V

Description
RESISTOR, 226R, 0.5W, THICK FILM, 0805; Resistance:226ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 226R, 0.5W, THICK FILM, 0805; Resistance:226ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 226R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1301 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 226R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1301
Resistor, 226R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1301
RESISTOR, 226R, 0.5W, THICK FILM, 0805; Resistance:226ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 226R, 0.5W, THICK FILM, 0805; Resistance:226ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 226R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6176 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 226R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6176
Resistor, 226R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6176
RESISTOR, 226R, 0.5W, THICK FILM, 0805; Resistance:226ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 226R, 0.5W, THICK FILM, 0805; Resistance:226ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1301
Product Name Resistor, 226R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 226 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R331JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1691771 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details