Panasonic Resistor, 22K1, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F2212V

Description
RESISTOR, 22K1, 0.5W, THICK FILM, 0805; Resistance:22.1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 22K1, 0.5W, THICK FILM, 0805; Resistance:22.1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 22K1, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8852 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 22K1, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8852
Resistor, 22K1, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8852
RESISTOR, 22K1, 0.5W, THICK FILM, 0805; Resistance:22.1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 22K1, 0.5W, THICK FILM, 0805; Resistance:22.1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 22K1, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6174 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 22K1, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6174
Resistor, 22K1, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6174
RESISTOR, 22K1, 0.5W, THICK FILM, 0805; Resistance:22.1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 22K1, 0.5W, THICK FILM, 0805; Resistance:22.1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8852
Product Name Resistor, 22K1, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 22100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469517 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers