Panasonic Resistor, 221R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F2210V

Description
RESISTOR, 221R, 0.5W, THICK FILM, 0805; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 221R, 0.5W, THICK FILM, 0805; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 221R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6172 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 221R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6172
Resistor, 221R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6172
RESISTOR, 221R, 0.5W, THICK FILM, 0805; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 221R, 0.5W, THICK FILM, 0805; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 221R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6171 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 221R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6171
Resistor, 221R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6171
RESISTOR, 221R, 0.5W, THICK FILM, 0805; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 221R, 0.5W, THICK FILM, 0805; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6172
Product Name Resistor, 221R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 221 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details