Panasonic Resistor, 220K, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F2203V

Description
RESISTOR, 220K, 0.5W, THICK FILM, 0805; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 220K, 0.5W, THICK FILM, 0805; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 220K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8851 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 220K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8851
Resistor, 220K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8851
RESISTOR, 220K, 0.5W, THICK FILM, 0805; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 220K, 0.5W, THICK FILM, 0805; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 220K, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1298 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 220K, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1298
Resistor, 220K, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1298
RESISTOR, 220K, 0.5W, THICK FILM, 0805; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 220K, 0.5W, THICK FILM, 0805; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8851
Product Name Resistor, 220K, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 220000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30100 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details